NEN-EN 15368+A1

Hydraulic binder for non-structural applications - Definition, specifications and conformity criteria

active, Most Current
Organization: NEN
Publication Date: 1 July 2010
Status: active
Page Count: 25
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard applies to Hydraulic binder for non-structural applications in construction used as binder for preparation of mortar for masonry, rendering and plastering and other non structural construction products. This European Standard specifies the definition and composition of Hydraulic binder for non-structural applications (HB). It includes physical, mechanical and chemical requirements and defines strength classes. EN 15368 also states the conformity criteria and the related rules. Necessary durability requirements are also given. Terms of delivery or other contractual conditions, normally included in documents exchanged between the supplier and the purchaser of Hydraulic binder for non-structural applications, are outside the scope of this European Standard.

Document History

NEN-EN 15368+A1
July 1, 2010
Hydraulic binder for non-structural applications - Definition, specifications and conformity criteria
This European Standard applies to Hydraulic binder for non-structural applications in construction used as binder for preparation of mortar for masonry, rendering and plastering and other non...
November 1, 2009
Hydraulic binder for non-structural applications: definition, specifications and conformity criteria
A description is not available for this item.
February 1, 2008
Hydraulic binder for non-structural applications: Definition, specifications and conformity criteria
This European Standard applies to Hydraulic binder for non-structural applications in construction used as binder for preparation of mortar for masonry, rendering and plastering and other non...
November 1, 2005
Hydraulic binder for construction - Definition, specifications and conformity criteria
This European Standard applies to Hydraulic binder for non-structural applications in construction used as binder for preparation of mortar for masonry, rendering and plastering and other non...

References

Advertisement