NEN-EN 15686

Railway applications - Testing for the acceptance of running characteristics of railway vehicles with cant deficiency compensation system and/or vehicles intended to operate with higher cant deficiency than stated in EN 14363:2005, Annex G

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: inactive
Page Count: 30
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard specifies the on-track testing for acceptance of the running characteristics of railway vehicles equipped with a cant deficiency compensation system and/or vehicles intended to operate with a higher cant deficiency than stated in EN 14363:2005, Annex G. In most cases the procedure is the same as defined in EN 14363, only the differences for the special case are listed. The testing of the running characteristics applies principally to all vehicles used in public transport which operate without restriction on standard gauge tracks (1 435 mm).

Document History

NEN-EN 15686
June 1, 2010
Railway applications - Testing for the acceptance of running characteristics of railway vehicles with cant deficiency compensation system and/or vehicles intended to operate with higher cant deficiency than stated in EN 14363:2005, Annex G
This European Standard specifies the on-track testing for acceptance of the running characteristics of railway vehicles equipped with a cant deficiency compensation system and/or vehicles intended to...
October 1, 2009
Railway applications - Testing for the acceptance of running characteristics of railway vehicles with cant deficiency compensation system and/or vehicles intended to operate with higher cant deficiency than stated in EN 14363:2005, Annex G
This European Standard specifies the on-track testing for acceptance of the running characteristics of railway vehicles equipped with a cant deficiency compensation system and/or vehicles intended to...
May 1, 2007
Railway applications - Testing for the acceptance of running characteristics of railway vehicles with cant deficiency compensation system and/or vehicles intended to operate with higher cant deficiency than stated in EN 14363:2005, Annex G
This document regulates the on-track testing for acceptance of the running characteristics of railway vehicles equipped with a cant deficiency compensation system and/or vehicles intended to operate...

References

Advertisement