NEN-EN 15789
Animal feeding stuffs - Isolation and enumeration of yeast probiotic strains
| Organization: | NEN |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This European Standard defines general rules for the enumeration of probiotic yeasts in feed samples (additives, premixtures and feeding stuffs) that contain yeast as a single microorganism component or in a mixture with other microorganisms. The standard is not applicable to mineral feeds which are defined as complementary feedingstuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC) [4]. There are different categories of feed samples: a) Additives which contain about 109 CFU/g to 1010 CFU/g (CFU = colony forming units): b) Premixtures which contain about 108 CFU/g, c) Feeds, meal or pellets, which contain about 106 CFU/g and include complete feedingstuffs, and milk replacers. The detection limit is as defined in EN ISO 7218.
Document History