NEN-EN 15721

Ethanol as a blending component for petrol - Determination of higher alcohols, methanol and volatile impurities - Gas chromatographic method

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 25
ICS Code (Liquid fuels): 75.160.20
scope:

This standard specifies a gas chromatographic method for ethanol, in which higher alcohols (propan-1-ol, butan-1-ol, butan-2-ol, 2-methylpropan-1-ol (isobutanol), 2-methylbutan-1-ol, and 3-methylbutan-1-ol) up to 2,5 % (m/m), methanol up to 3 % (m/m) and other volatile impurities, especially ethyl-ethanoate (ethyl acetate), ethanal (acetic aldehyde) and 1,1-diethoxyethane (acetal) in the range up to 2 % (m/m) are determined.

Document History

September 1, 2013
Ethanol as a blending component for petrol - Determination of higher alcohols, methanol and other impurities - Gas chromatographic method
This European Standard specifies a gas chromatographic method for ethanol, in which higher alcohols (propan-1-ol, butan-1-ol, butan-2-ol, 2-methylpropan-1-ol (isobutanol), 2-methylbutan-1-ol, and...
March 1, 2012
Ethanol as a blending component for petrol - Determination of higher alcohols, methanol and volatile impurities - Gas chromatographic method
This European Standard specifies a gas chromatographic method for ethanol, in which higher alcohols (propan-1-ol, butan-1-ol, butan-2-ol, 2-methylpropan-1-ol (isobutanol), 2-methylbutan-1-ol, and...
NEN-EN 15721
April 1, 2009
Ethanol as a blending component for petrol - Determination of higher alcohols, methanol and volatile impurities - Gas chromatographic method
This standard specifies a gas chromatographic method for ethanol, in which higher alcohols (propan-1-ol, butan-1-ol, butan-2-ol, 2-methylpropan-1-ol (isobutanol), 2-methylbutan-1-ol, and...
October 1, 2007
Ethanol as a blending component for petrol - Determination of higher alcohols, methanol and volatile impurities - Gas chromatographic method
This standard specifies a gas chromatographic method for ethanol, in which higher alcohols (propan-1-ol, butan-1-ol, butan-2-ol, 2-methylpropan-1-ol (isobutanol), 2-methylbutan-1-ol, and...
Advertisement