NEN-EN 15774
Food processing machinery - Machines for processing fresh and filled pasta (tagliatelle, cannelloni, ravioli, tortellini, orecchiette and gnocchi) - Safety and hygiene requirements
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 77 |
| ICS Code (Plants and equipment for the food industry): | 67.260 |
scope:
This European Standard applies to machines for the processing of fresh and filled pasta, by mixing, kneading, dough sheet forming, pasta forming and pasteurizing, as described in Clause 3. It applies to stationary and movable machines (not intended to be moved during operation), with a nominal capacity of not less than 25 kg/h. This European Standard deals with all significant hazards, hazardous situations, and events when the machines falling within the scope of this standard are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). It deals with the hazards during the following phases of themachines' lifetime: transport, assembly and installation, commissioning, setting and adjusting, operation, cleaning, fault finding, maintenance, de-commissioning, dismantling, disabling and scrapping. This European Standard applies to the following groups of machines: - discontinuous manually loaded kneading machines with or without lifting and tilting devices; - continuous kneading machine; - combination of dough kneading and dough sheet forming machine; - forming machine processing one single dough sheet; - forming machine processing two dough sheets; - dough sheet forming machine; - sizing roller machine; - dough transport shuttle machine; - steam pasteurizer machine; - cooler machine; - dough sheet cutting machine; - gnocchi machine; - typical shapes pasta machine.
Document History