NEN-EN 16362

Railway applications - Ground based services - Water restocking equipment

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 16
ICS Code (Trailing stock): 45.060.20
scope:

NEN-EN 16362 specifies the interface requirements for water restocking equipment, and the on board system to preserve the quality of the water supply. It is applicable to railway vehicles fitted with water taps for use in toilets, washing facilities, water dispensers and catering equipment and the railway infrastructure at designated servicing sites. This European Standard is not applicable to filling railway vehicles with water for the purpose of engine cooling, steam heating or work equipment on on-track machines.

Document History

December 1, 2013
Railway applications - Ground based services - Water restocking equipment
NEN-EN 16362 specifies the interface requirements for water restocking equipment, and the on board system to preserve the quality of the water supply. It is applicable to railway vehicles fitted with...
NEN-EN 16362
December 1, 2011
Railway applications - Ground based services - Water restocking equipment
NEN-EN 16362 specifies the interface requirements for water restocking equipment, and the on board system to preserve the quality of the water supply. It is applicable to railway vehicles fitted with...

References

Advertisement