NEN-EN 16796-2

Energy efficiency of Industrial trucks - Test methods - Part 2: Operator controlled self-propelled trucks, towing tractors and burden-carrier trucks

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 13
ICS Code (Industrial trucks): 53.060
scope:

NEN-EN 16796-2 specifies the method of energy consumption measurement for the following types of industrial trucks as defined in ISO 5053-1: - counterbalance lift truck; - articulated counterbalance lift truck; - lorry-mounted truck; - reach truck (with retractable mast or fork arm carriage); - straddle truck; - pallet-stacking truck, - pallet truck; - platform and stillage truck; - pallet truck end controlled; - order-picking truck; - centre-controlled order-picking truck; - towing, pushing tractor and burden carrier; - towing and stacking tractor; - side-loading truck (one side only); - lateral-stacking truck (both sides); - lateral-stacking truck (three sides); - non-stacking low-lift straddle carrier; - multi-directional lift truck. This part is intended to be used in conjunction with EN 16796-1.

Document History

NEN-EN 16796-2
November 1, 2016
Energy efficiency of Industrial trucks - Test methods - Part 2: Operator controlled self-propelled trucks, towing tractors and burden-carrier trucks
NEN-EN 16796-2 specifies the method of energy consumption measurement for the following types of industrial trucks as defined in ISO 5053-1: - counterbalance lift truck; - articulated counterbalance...
November 1, 2014
Energy efficiency of Industrial trucks - Test methods - Part 2 : Operator controlled self-propelled trucks, towing tractors and burden-carrier trucks
NEN-EN 16796-2 specifies the method of energy consumption measurement for the following types of industrial trucks as defined in ISO 5053-1: - counterbalance lift truck; - articulated counterbalance...

References

Advertisement