NEN-EN 2119

Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated - Wires for rivets - 2 mm ≤ D ≤ 10 mm - Rm ≥ 960 MPa

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Ferrous alloys in general): 49.025.05
ICS Code (Steels): 49.025.10
scope:

NEN-EN 2119 specifies the requirements relating to: Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution treated and precipitation treated Wires for rivets 2 mm ≤ D ≤ 10 mm Rm ≥ 960 MPa for aerospace applications.

Document History

NEN-EN 2119
January 1, 2018
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated - Wires for rivets - 2 mm ≤ D ≤ 10 mm - Rm ≥ 960 MPa
NEN-EN 2119 specifies the requirements relating to: Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution treated and precipitation treated Wires for rivets 2 mm ≤ D ≤ 10 mm Rm ≥ 960 MPa for...
Advertisement