NEN-EN 3236
Aerospace series - Inserts, thin wall, self-locking, short, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated internal thread
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | active |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
Specifies the characteristics of self-locking, short, thin wall inserts, in NI-P100HT, with silver plated internal thread, for aerospace applications. Maximum test temperature: 550 °.
Document History
NEN-EN 3236
February 1, 1998
Aerospace series - Inserts, thin wall, self-locking, short, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated internal thread
Specifies the characteristics of self-locking, short, thin wall inserts, in NI-P100HT, with silver plated internal thread, for aerospace applications. Maximum test temperature: 550 °.