NEN-EN 2927
Aerospace Series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification 1275 MPa (at ambient temperature)/650°C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1996 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Specifies the characteristics of double hexagon headed bolts with relieved shank and long thread, in NI-P100 HT, for aerospace applications. Classification: 1275 MPa/650°C.
Document History
NEN-EN 2927
March 1, 1996
Aerospace Series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification 1275 MPa (at ambient temperature)/650°C
Specifies the characteristics of double hexagon headed bolts with relieved shank and long thread, in NI-P100 HT, for aerospace applications. Classification: 1275 MPa/650°C.