NEN-ISO 1985
Machine tools - Test conditions for surface grinding machines with vertical grinding wheel spindle and reciprocating table - Testing of accuracy
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
scope:
Specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose, normal accuracy, surface grinding machines with reciprocating table and vertical grinding wheel spindle. It also specifies the applicable tolerances corresponding to the above-mentioned tests.
Document History
March 1, 2015
Machine tools - Test conditions for surface grinding machines with vertical grinding wheel spindle and reciprocating table - Testing of the accuracy
NEN-ISO 1985 specifies, with reference to ISO 230-1 and ISO 230-7, both geometric and machining tests on general purpose, normal accuracy, manually, and numerically controlled (NC) surface grinding...
NEN-ISO 1985
April 1, 1998
Machine tools - Test conditions for surface grinding machines with vertical grinding wheel spindle and reciprocating table - Testing of accuracy
Specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose, normal accuracy, surface grinding machines with reciprocating table and vertical grinding wheel spindle....
June 1, 1997
Acceptance conditions for surface grinding machines with vertical grinding wheel spindle and reciprocating table - Testing of accuracy
Describes with reference to ISO/R 230, both geometrical and practical tests on general purpose and normal accuracy surface grinding machines with reciprocating table and vertical grinding wheel...