NEN-EN-IEC 60068-3-7

Environmental testing - Part 3-7: Supporting documentation and guidance - Measurements in temperature chambers for tests A end B (with load)

active, Most Current
Organization: NEN
Publication Date: 1 March 2002
Status: active
Page Count: 34
ICS Code (Environmental testing): 19.040
ICS Code (Electrical engineering in general): 29.020
scope:

Provides a uniform and reproducible method of confirming that temperature test chambers conform to the requirements specified in climatic test procedures of IEC 60068-2-1 and IEC 60068-2-2, when loaded with either heat-dissipating or non heat-dissipating specimens under conditions which take into account air circulation inside the working space of the chamber. This standard is destined primarily for users when conducting regular chamber performance monitoring.

Document History

NEN-EN-IEC 60068-3-7
March 1, 2002
Environmental testing - Part 3-7: Supporting documentation and guidance - Measurements in temperature chambers for tests A end B (with load)
Provides a uniform and reproducible method of confirming that temperature test chambers conform to the requirements specified in climatic test procedures of IEC 60068-2-1 and IEC 60068-2-2, when...
Advertisement