NEN-ISO/IEC 7811-6/A1
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity - Ui6 criteria and test method
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
September 1, 2010
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
A description is not available for this item.
June 1, 2008
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
ISO/IEC 7811 defines the characteristics for identification cards as defined in Clause 4 of this part of ISO/IEC 7811 and the use of such cards for international interchange. This part of ISO/IEC...
NEN-ISO/IEC 7811-6/A1
November 1, 2005
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity - Ui6 criteria and test method
A description is not available for this item.
March 1, 2001
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
Is one of a series of standards describing the characteristics for identification cards as defined in the definitions clause and the use of such cards for international interchange. Specifies...