NEN-ISO 9682-1

Iron ores - Determination of manganese content - Part 1: Flame atomic absorption spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 22
ICS Code (Iron ores): 73.060.10
scope:

This part of ISO 9682 specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of manganese in iron ores. This method is applicable to a mass-fraction range of 0,01 % to 2,5 % of manganese in natural iron ores, iron ore concentrates and agglomerates, including sinter products.

Document History

NEN-ISO 9682-1
July 1, 2009
Iron ores - Determination of manganese content - Part 1: Flame atomic absorption spectrometric method
This part of ISO 9682 specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of manganese in iron ores. This method is applicable to a mass-fraction range...
Advertisement