NEN-EN-IEC 61210
Connecting devices - Flat quick-connect terminations for electrical copper conductors - Safety requirements
| Organization: | NEN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
This International Standard applies to non-insulated flat quick-connect terminations consisting of a male tab of size 2,8 mm, 4,8 mm, 6,3 mm or 9,5 mm with hole or dimple detents and a mating female connector for use as either an incorporated or an integrated part of an equipment or of a component, or as a separate entity. This standard establishes uniform requirements for the dimensions, performance characteristics and test program. The connected electrical copper conductors shall be flexible or rigid stranded, having a crosssectional area up to and including 6 mm2 or rigid solid having a cross-sectional area up to and including 2,5 mm2. This standard shall not be used for connecting aluminum conductors. The rated voltage shall not exceed 1 000 V a.c. with a frequency up to and including 1 000 Hz, and 1 500 V d.c., and having the temperature limits applicable to materials used within this standard.
Document History