NEN-EN-ISO 14244

Oilseed meals - Determination of soluble proteins in potassium hydroxide solution

active, Most Current
Organization: NEN
Publication Date: 1 August 2016
Status: active
Page Count: 21
ICS Code (Oilseeds): 67.200.20
scope:

NEN-EN-ISO 14244 specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed using the Kjeldahl method as specified in ISO 5983-1 and ISO 5983-2.

Document History

NEN-EN-ISO 14244
August 1, 2016
Oilseed meals - Determination of soluble proteins in potassium hydroxide solution
NEN-EN-ISO 14244 specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed using the...

References

Advertisement