NEN-ISO 15500-16

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 16: Rigid fuel line

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

Specifies tests and requirements for rigid fuel lines in accordance with ISO 1127 intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with ISO 15403 (mono-fuel, bi-fuel or dual-fuel applications).

Document History

April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 16: Rigid fuel line in stainless steel
A description is not available for this item.
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 16: Rigid fuel line in stainless steel
This part of ISO 15500 specifies tests and requirements for the rigid fuel line in stainless steel, a compressed natural gas (CNG) fuel system component in accordance with ISO 1127 intended for use...
NEN-ISO 15500-16
February 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 16: Rigid fuel line
Specifies tests and requirements for rigid fuel lines in accordance with ISO 1127 intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in...
Advertisement