NEN-EN 54-12

Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical beam

inactive
Organization: NEN
Publication Date: 1 August 2014
Status: inactive
Page Count: 72
ICS Code (Fire protection): 13.220.20
scope:

NEN-EN 54-12 specifies requirements, test methods and performance criteria for line detectors using an optical beam that detect smoke by utilizing the attenuation and/or changes in attenuation of an optical beam, for use in fire detection and fire alarm systems installed in buildings (see EN 54-1:2011). This European Standard provides for the assessment and verification of constancy of performance (AVCP) of line detectors using an optical beam to this EN. This European Standard does not cover: - Line detectors using an optical beam designed to operate with separations between opposed components of less than 1 m; - Line detectors using an optical beam whose optical path length is defined or adjusted by an integral mechanical connection; - Line detectors using an optical beam with special characteristics, which cannot be assessed by the test methods in this European Standard.

Document History

April 1, 2015
Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical beam
NEN-EN 54-12 specifies requirements, test methods and performance criteria for line detectors using an optical beam that detect smoke by utilizing the attenuation and/or changes in attenuation of an...
NEN-EN 54-12
August 1, 2014
Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical beam
NEN-EN 54-12 specifies requirements, test methods and performance criteria for line detectors using an optical beam that detect smoke by utilizing the attenuation and/or changes in attenuation of an...
April 1, 2009
Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical beam
This European Standard specifies requirements, test methods and performance criteria for line smoke detectors utilising the attenuation and/or changes in attenuation of an optical beam, for use in...
January 1, 2003
Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical light beam
This European Standard specifies the requirements, test methods and performance criteria for line smoke detectors utilising attenuation of an optical beam, for use in fire detection systems installed...
October 1, 1999
Fire and detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical light beam
This European Standard specifies the requirements, test methods and performance criteria for line smoke detectors utilising attenuation of an optical beam, for use in fire detection systems installed...
March 1, 1992
Components of automatic fire detection systems - Part 12: Optical smoke detectors
This European Standard specifies the requirements, test methods and performance criteria for line smoke detectors utilising attenuation of an optical beam, for use in fire detection systems installed...

References

Advertisement