NEN-ISO 15170-2

Road vehicles - Four-pole electrical connectors with pins and twist lock - Part 2: Tests and requirements

active
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 22
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 15170 specifies tests and requirements for electrical connectors and connections with up to four poles and twist lock coupling. This type of connection is intended for electrical connections in truck, bus and trailer applications (e.g. for components directly mounted on the engine).

Document History

September 1, 2013
Road vehicles - Four-pole electrical connectors with pins and twist lock - Part 2: Tests and requirements
A description is not available for this item.
NEN-ISO 15170-2
January 1, 2002
Road vehicles - Four-pole electrical connectors with pins and twist lock - Part 2: Tests and requirements
This part of ISO 15170 specifies tests and requirements for electrical connectors and connections with up to four poles and twist lock coupling. This type of connection is intended for electrical...
Advertisement