NEN-EN 502

Roofing products from metal sheet - Specification for fully supported roofing products of stainless steel sheet

inactive
Organization: NEN
Publication Date: 1 August 2012
Status: inactive
ICS Code (Roofs): 91.060.20
scope:

This European Standard specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from stainless steel, terne coated, tin coated or organic coated stainless steel sheet. The European Standard establishes general characteristics, definitions and labelling for the products, together with requirements for the materials from which the products can be manufactured. It is intended to be used either by manufacturers to ensure that their products comply with the requirements or by purchasers to verify that the products comply before they are despatched from the factory. It specifies the requirements for products which enable them to meet all normal service conditions. Products can be prefabricated or semiformed products as well as strip, coil and sheet for on-site-formed applications (e.g. standing seam roofs, roll cap). The European Standard applies to all discontinuously laid and fully supported roofing products made of stainless steel sheet. No requirements for application (e.g. methods of fixing, supporting construction, design of roof system, execution of connections and flashings) are included.

Document History

April 1, 2013
Roofing products from metal sheet - Specification for fully supported roofing products of stainless steel sheet
This European Standard specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from stainless steel, terne coated, tin coated or organic coated stainless...
NEN-EN 502
August 1, 2012
Roofing products from metal sheet - Specification for fully supported roofing products of stainless steel sheet
This European Standard specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from stainless steel, terne coated, tin coated or organic coated stainless...
November 1, 1999
Roofing products from metal sheet - Specification for fully supported roofing products of stainless steel sheet
Specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from stainless steel , terne coated, tin coated or organic coated stainless steel sheet. The...
June 1, 1996
Roofing products from metal sheet - Specification for fully supported roofing products of stainless steel sheet
Specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from stainless steel , terne coated, tin coated or organic coated stainless steel sheet. The...
September 1, 1991
Roofing products from metal sheet - Standard specification for fully supported roofing products from stainless steel sheet
Specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from stainless steel , terne coated, tin coated or organic coated stainless steel sheet. The...
Advertisement