NEN-EN-IEC 60749-23

Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life

active
Organization: NEN
Publication Date: 1 May 2004
Status: active
Page Count: 34
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This test is used to determine the effects of bias conditions and temperature on solid state devices over time. It simulates the device operating condition in an accelerated way, and is primarily used for device qualification and reliability monitoring.

Document History

March 1, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life
A description is not available for this item.
NEN-EN-IEC 60749-23
May 1, 2004
Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life
This test is used to determine the effects of bias conditions and temperature on solid state devices over time. It simulates the device operating condition in an accelerated way, and is primarily...
Advertisement