NEN-EN-ISO 8611-2
Pallets for materials handling - Part 2: Performance requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (General purpose pallets): | 55.180.20 |
scope:
Specifies recommended levels of performance for pallets tested in accordance with ISO/DIS 8611-1:1997. The tests are principally intended for the evaluation of existing designs and prototypes in relation to their load capacity. The range covered includes reusable (multi-use) through-transit pallets down to non-returnable (one trip pallet designs).
Document History
February 1, 2022
Pallets for materials handling - Flat pallets - Part 2: Performance requirements and selection of tests
This document specifies the performance requirements to establish nominal loads for new flat pallets.
It also specifies the tests required for new flat pallets in various handling environments and...
April 1, 2016
Pallets for materials handling - Flat pallets - Part 2: Performance requirements and selection of tests
A description is not available for this item.
August 1, 2012
Pallets for materials handling - Flat pallets - Part 2: Performance requirements and selection of tests
This part of ISO 8611 specifies the performance requirements to establish nominal loads for new flat pallets. It also specifies the tests required for new flat pallets in various handling...
NEN-EN-ISO 8611-2
September 1, 1997
Pallets for materials handling - Part 2: Performance requirements
Specifies recommended levels of performance for pallets tested in accordance with ISO/DIS 8611-1:1997. The tests are principally intended for the evaluation of existing designs and prototypes in...