NEN-EN 4532
Aerospace series - Cables, optical, single core 200 µm/280 µm fibre, 2,5 mm outer jacket - Technical specification
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard covers two cable types, Type A and Type B. Type A, jacketed fibre, is intended for printed circuit board inter-connection applications inside equipment. Type B, single core, is intended for general airframe and equipment inter-connection cable suitable for installation in all aircraft locations, with exception of power plant compartments. These cables are particularly suitable for use in military aircraft as well as for general civil aircraft applications.
Document History