NEN-EN-IEC 62005-4

Reliability of fibre optic interconnecting devices and passive optical components - Part 4: Product screening

active, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: active
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Describes product screening. A proper product screen is actually a process, not a test. As a proces, it is maintained and constantly validated to ensure it achieves the purpose for which it was defined. This proces is applied to a product in order to induce products with a know failure mechanisms, to fall in a controlled situation before the product is deployed in the field. If this process is properly applied, then all infant mortality failures in the field, associated with the failure mechanism(s) for the screen, will be eliminated.

Document History

NEN-EN-IEC 62005-4
December 1, 1999
Reliability of fibre optic interconnecting devices and passive optical components - Part 4: Product screening
Describes product screening. A proper product screen is actually a process, not a test. As a proces, it is maintained and constantly validated to ensure it achieves the purpose for which it was...
Advertisement