NEN-EN-ISO 10993-2

Biological evaluation of medical devices - Part 2: Animal welfare requirements

inactive
Organization: NEN
Publication Date: 1 March 1998
Status: inactive
Page Count: 18
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

Specifies minimum requirements for the use of animals in biological testing. Is also intended to establish guidelines which allow the scientist to respect life in general, to reduce the number of animal experiments, to minimize suffering and maintain the quality of life of the animals used in the experiments. Applies to the experimentation performed on vertebrates.

Document History

October 1, 2006
Biological evaluation of medical devices - Part 2: Animal welfare requirements
This part of ISO 10993 is aimed at those who commission, design and perform tests or evaluate data from animal tests undertaken to assess the biocompatibility of materials intended for use in medical...
November 1, 2004
Biological evaluation of medical devices - Part 2: Animal welfare requirements
This part of ISO 10993 is aimed at those who commission, design and perform tests or evaluate data from animal tests undertaken to assess the biocompatibility of materials intended for use in medical...
NEN-EN-ISO 10993-2
March 1, 1998
Biological evaluation of medical devices - Part 2: Animal welfare requirements
Specifies minimum requirements for the use of animals in biological testing. Is also intended to establish guidelines which allow the scientist to respect life in general, to reduce the number of...

References

Advertisement