NEN-EN-ISO 9455-14

Soft soldering fluxes - Test methods - Part 14: Assessment of tackiness of flux residues

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 18
ICS Code (Brazing and soldering): 25.160.50
scope:

NEN-EN-ISO 9455-14 specifies a qualitative method for the assessment of the tackiness of the residues of a soft soldering flux after a soldering process. The method is applicable to all fluxes, solder pastes and flux cored solder wires. The method is particularly appropriate for applications where flux residues are left in situ on electrical and electronic equipment.

Document History

NEN-EN-ISO 9455-14
September 1, 2017
Soft soldering fluxes - Test methods - Part 14: Assessment of tackiness of flux residues
NEN-EN-ISO 9455-14 specifies a qualitative method for the assessment of the tackiness of the residues of a soft soldering flux after a soldering process. The method is applicable to all fluxes,...

References

Advertisement