NEN-EN-ISO 10874

Resilient, textile and laminate floor coverings - Classification

active
Organization: NEN
Publication Date: 1 February 2012
Status: active
Page Count: 14
ICS Code (Floor coverings): 97.150
scope:

This International Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and intensity of use and is linked to the requirements specified in the relevant International Standard for each type of floor covering. This International Standard is also intended to provide guidance for manufacturers, specifiers and consumers, to enable them to choose the appropriate class of floor covering for any given area of use or specific room.

Document History

December 1, 2020
Resilient, textile and laminate floor coverings - Classification - Amendment 1: Elimination of class 22+
NOTE The wear and appearance of floor coverings are influenced by standards of installation and maintenance, the condition of the subfloor and the kind of use (type of footwear, high concentrations...
NEN-EN-ISO 10874
February 1, 2012
Resilient, textile and laminate floor coverings - Classification
This International Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and...

References

Advertisement