NEN - NPR-CEN/TR 16632

Isothermal Conduction Calorimetry (ICC) for the determination of heat of hydration of cement: State of Art Report and Recommendations

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 26
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

NPR-CEN/TR 16632 is designed to measure the heat of hydration of cement when mixed with water. The measurement takes place at essentially constant temperature, if the instrument and the measurement are well designed, therefore it is assumed to be the "isothermal heat of hydration of cement".

Document History

NPR-CEN/TR 16632
July 1, 2014
Isothermal Conduction Calorimetry (ICC) for the determination of heat of hydration of cement: State of Art Report and Recommendations
NPR-CEN/TR 16632 is designed to measure the heat of hydration of cement when mixed with water. The measurement takes place at essentially constant temperature, if the instrument and the measurement...
Advertisement