NEN-ISO/IEC 15946-5

Information technology - Security techniques - Cryptographic techniques based on elliptic curves - Part 5: Elliptic curve generation

inactive
Organization: NEN
Publication Date: 1 January 2010
Status: inactive
Page Count: 41
ICS Code (IT Security): 35.030
scope:

ISO/IEC 15946 specifies public-key cryptographic techniques based on elliptic curves. This part of ISO/IEC 15946 defines elliptic curve generation techniques useful for implementing the elliptic curve based mechanisms defined in ISO/IEC 9796-3, ISO/IEC 11770-3, ISO/IEC 14888-3 and ISO/IEC 18033-2. The scope of this part of ISO/IEC 15946 is restricted to cryptographic techniques based on elliptic curves defined over finite fields of prime power order (including the special cases of prime order and characteristic two). The representation of elements of the underlying finite field (i.e. which basis is used) is outside the scope of this part of ISO/IEC 15946. ISO/IEC 15946 does not specify the implementation of the techniques it defines. Interoperability of products complying with ISO/IEC 15946 will not be guaranteed.

Document History

March 1, 2022
Information security - Cryptographic techniques based on elliptic curves - Part 5: Elliptic curve generation
The ISO/IEC 15946 series specifies public-key cryptographic techniques based on elliptic curves described in ISO/IEC 15946-1. This document defines elliptic curve generation techniques useful for...
August 1, 2017
Information technology - Security techniques - Cryptographic techniques based on elliptic curves -- Part 5: Elliptic curve generation
NEN-ISO/IEC 15946-5 specifies public-key cryptographic techniques based on elliptic curves described in ISO/IEC 15946-1. This document defines elliptic curve generation techniques useful for...
December 1, 2012
Information technology - Security techniques - Cryptographic techniques based on elliptic curves - Part 5: Elliptic curve generation
A description is not available for this item.
NEN-ISO/IEC 15946-5
January 1, 2010
Information technology - Security techniques - Cryptographic techniques based on elliptic curves - Part 5: Elliptic curve generation
ISO/IEC 15946 specifies public-key cryptographic techniques based on elliptic curves. This part of ISO/IEC 15946 defines elliptic curve generation techniques useful for implementing the elliptic...
Advertisement