NEN-ISO/IEC/IEEE 8802-1BA

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements -- Part 1BA: Audio video bridging (AVB) systems

inactive
Organization: NEN
Publication Date: 1 October 2016
Status: inactive
Page Count: 55
ICS Code (Networking): 35.110
scope:

NEN-ISO/IEC/IEEE 8802-1BA profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are capable of transporting time sensitive audio and/or video data streams.

Document History

Information technology - Telecommunications and information exchange between systems — Local and metropolitan area networks - Specific requirements - Part 1BA: Audio video bridging (AVB) systems
This standard defines profiles that select features, options, configurations, defaults, protocols, and procedures of bridges, stations, and Local Area Networks (LANs) that are necessary to build...
NEN-ISO/IEC/IEEE 8802-1BA
October 1, 2016
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements -- Part 1BA: Audio video bridging (AVB) systems
NEN-ISO/IEC/IEEE 8802-1BA profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are...
Advertisement