NEN-IEC 61196-5

Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables

inactive
Organization: NEN
Publication Date: 1 September 2012
Status: inactive
Page Count: 22
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at temperatures between -40 °C and +65 °C and in the frequency range of 5 MHz to 1002 MHz.

Document History

February 1, 2018
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
NEN-IEC 61196-5, which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, e.g. for cable networks for television signals, sound...
NEN-IEC 61196-5
September 1, 2012
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at...
April 1, 2007
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at...
Advertisement