NEN - NPR-CEN/TS 15730
Earth-moving machinery - Guidelines for assessment of exposure to whole-body vibration of ride-on machines - Use of harmonized data measured by international institutes, organizations and manufactures
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This Technical Report provides guidelines for those such as employers, national authorities and manufacturers of earth-moving machinery who are required to determine, assess and document the daily whole-body vibration exposure for ride-on machines as defined in ISO 6165. It also provides guidelines for reducing vibration levels on machines and for determining the vibration reduction from machine improvements to reduce vibration levels. It is intended to assist in establishing documentation for specific earth-moving machinery under typical operating conditions. It gives guidance on determining the daily vibration exposure A(8), in accordance with ISO 2631 and EN 14253, offering a simple method for determining the daily vibration exposure by means of a table which indicates the daily exposure as a function of the equivalent vibration total value and the associated exposure duration. Both methods can be used even in cases of multiple exposures on the same day. Methods are provided for calculating exposure using reported emission values, valid for machines equipped with a seat in accordance to ISO 7096.
Document History