NEN-EN-ISO 13919-1

Welding - Electron and laser beam welded joints - Guidance on quality levels for imperfections - Part 1: Steel

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 20
ICS Code (Welded joints and welds): 25.160.40
scope:

Gives guidance on levels of imperfections in electron and laser beam welded joints in steel. Three levels are given in such a way as to permit applicaiton for a wide range of welded fabrications. The levels refer to production quality and not to the fitness-for-purpose of the product manufactured. Applies to electron and laser beam welding of: - unalloyed and alloyed steels;- all types of welds welded with or without additional filler wire;- materials equal to or above 0,5 mm thickness for electron and laser beam welding.

Document History

NEN-EN-ISO 13919-1
February 1, 1997
Welding - Electron and laser beam welded joints - Guidance on quality levels for imperfections - Part 1: Steel
Gives guidance on levels of imperfections in electron and laser beam welded joints in steel. Three levels are given in such a way as to permit applicaiton for a wide range of welded fabrications. The...
Advertisement