NEN-EN-ISO 9015-2
Destructive tests on welds in metallic materials - Hardness testing - Part 2: Microhardness testing of welded joints
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This part of ISO 9015 specifies microhardness tests on transverse sections of welded joints of metallic materials with high hardness gradients. It covers Vickers hardness tests in accordance with ISO 6507-1, normally with test loads of 0,98 N to less than 49 N (HV 0,1 to less than HV 5).
Document History
March 1, 2016
Destructive tests on welds in metallic materials - Hardness testing - Part 2: Microhardness testing of welded joints
NEN-EN-ISO 9015-2 specifies microhardness testing on transverse sections of welded joints of metallic materials with high hardness gradients. It covers Vickers hardness tests in accordance with ISO...
NEN-EN-ISO 9015-2
March 1, 2011
Destructive tests on welds in metallic materials - Hardness testing - Part 2: Microhardness testing of welded joints
This part of ISO 9015 specifies microhardness tests on transverse sections of welded joints of metallic materials with high hardness gradients. It covers Vickers hardness tests in accordance with ISO...