NEN-ISO/IEC 15897

Information technology - User interfaces - Procedures for the registration of cultural elements

active
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 54
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in other fields): 35.240.99
scope:

This International Standard specifies the information that can appear in a Cultural Specification and defines the procedures for registering such specifications. The Cultural Specifications can include freeform Narrative Cultural Specifications and Repertoiremaps as described in this International Standard, POSIX Locales and Charmaps conforming to ISO/IEC/IEEE 9945, and other machine-parsable specifications such as FDCC-sets, Repertoiremaps and Charmaps following the recommendations of ISO/IEC TR 14652, and Cultural Specifications formatted using SGML or XML. The registry is in printed and electronic form. Each cultural convention registration has unique identifiers in a particular standard format defined in this International Standard. A numeric identifier and a token identifier are assigned to each registered cultural convention specification, POSIX Locale, POSIX Charmap and Repertoiremap, FDCC-set and ISO/IEC TR 14652 Charmap, and other machine-processable descriptions of cultural conventions. These identifiers are for unique identification of the Cultural Specification, and are intended to be used with POSIX Locale handling mechanisms and possibly other Locale and Charmap usage, such as in programming languages, database handling and communication protocols and for identification and specification by human operators. The field of application of this International Standard is to provide reference for implementers, procurers, users, and standardization organizations to determine cultural requirements in a given cultural environment. Registered items using certain POSIX formal specification methods can also be used by POSIX-conformant operating systems and other software capable of using such specifications.

Document History

January 1, 2013
Information technology - User interfaces - Procedures for the registration of cultural elements
A description is not available for this item.
NEN-ISO/IEC 15897
October 1, 2011
Information technology - User interfaces - Procedures for the registration of cultural elements
This International Standard specifies the information that can appear in a Cultural Specification and defines the procedures for registering such specifications. The Cultural Specifications can...
Advertisement