NEN-ISO 17491-5
Protective clothing - Test methods for clothing providing protection against chemicals - Part 5: Determination of resistance to penetration by a spray of liquid (manikin spray test)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This part of ISO 17491 specifies an alternative test method to the one described in part 4. This method for determining the resistance to chemical spray penetration differs from the method of part 4 in that it uses a static manikin instead of a test subject. It also uses a different spray configuration and duration.
Document History
NEN-ISO 17491-5
November 1, 2013
Protective clothing - Test methods for clothing providing protection against chemicals - Part 5: Determination of resistance to penetration by a spray of liquid (manikin spray test)
This part of ISO 17491 specifies an alternative test method to the one described in part 4. This method for determining the resistance to chemical spray penetration differs from the method of part 4...