NEN-ISO 6020-3

Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 3: Compact series with bores from 250 mm to 500 mm

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 23
ICS Code (Cylinders): 23.100.20
scope:

NEN-ISO 6020-3 establishes metric mounting dimensions for single rod compact series hydraulic cylinders with bores from 250 mm to 500 mm for use at 16 MPa (160 bar), as required for interchangeability of commonly used hydraulic cylinders. This part of ISO 6020 applies only to the dimensions of manufactured products. It does not apply to their functional characteristics.

Document History

NEN-ISO 6020-3
September 1, 2015
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 3: Compact series with bores from 250 mm to 500 mm
NEN-ISO 6020-3 establishes metric mounting dimensions for single rod compact series hydraulic cylinders with bores from 250 mm to 500 mm for use at 16 MPa (160 bar), as required for...
December 1, 1995
Hydraulic fluid power - Single rod cylinders - Mounting dimensions. 160 MPa (160 bar) series - Part 3: Compact series with bores from 250 mm to 500 mm
Only applies to the dimensions of manufactured products. Does not apply to their functional characteristics.
Advertisement