NEN - NPR-ISO/TR 10982

Road vehicles - Test procedures for evaluating out-of-position vehicle occupant interactions with deploying air bags

active, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: active
Page Count: 24
ICS Code (Passenger cars. Caravans and light trailers): 43.100
scope:

This Technical Report outlines a number of test procedures that can be used for investigating the interactions that could occur between the deploying air bag and the occupant who is near the module at the time of deployment. Static and dynamic tests to investigate both driver and passenger systems are described. Comparative evaluation of the designs can be conducted using static tests. Favourable systems may be evaluated, if deemed necessary, by appropriate dynamic tests. Children and infants restrained in child or infants seats are the subject of another Technical Report.

Document History

NPR-ISO/TR 10982
November 1, 2013
Road vehicles - Test procedures for evaluating out-of-position vehicle occupant interactions with deploying air bags
This Technical Report outlines a number of test procedures that can be used for investigating the interactions that could occur between the deploying air bag and the occupant who is near the module...
May 1, 1998
Road vehicles - Test procedures for evaluating out-of-position vehicle occupant interactions with deploying air bags
Outlines a number of test procedures that can be used for investigating the interactions that could occur between the deploying air bag and the occupant who is near the module at the time of...
Advertisement