NEN-ISO 15143-1
Earth-moving machinery and mobile road construction machinery - Worksite data exchange - Part 1: System architecture
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Earth-moving machinery): | 53.100 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of ISO 15143 specifies system architecture for the exchange of data related to the use of earth-moving machinery, as defined in ISO 6165, and mobile road construction machinery, as defined in ISO 22242 when used for work similar to earth-moving, in worksite data-controlled construction operations. It also applies to worksite data exchange for the purpose of services related to machine use (see Clause 4) and gives definitions of terms related to worksite data exchange. It covers only the application layer of the OSI reference model according to ISO/IEC 7498-1, and does not cover the presentation, session, transport, network, data link or physical layers of the model. Specific agreement (selection of applicable specifications, standards, etc.) relating to those layers will therefore be needed if data exchange is to be facilitated.
Document History