NEN-ISO/IEC 9796-2

Information technology - Security techniques - Digital signature schemes giving message recovery - Part 2: Integer factorization based mechanisms

active, Most Current
Organization: NEN
Publication Date: 1 January 2011
Status: active
Page Count: 66
ICS Code (IT Security): 35.030
scope:

This part of ISO/IEC 9796 specifies three digital signature schemes giving message recovery, two of which are deterministic (non-randomized) and one of which is randomized. The security of all three schemes is based on the difficulty of factorizing large numbers. All three schemes can provide either total or partial message recovery. This part of ISO/IEC 9796 specifies the method for key production for the three signature schemes. However, techniques for key management and for random number generation (as required for the randomized signature scheme) are outside the scope of this part of ISO/IEC 9796. The first mechanism specified in this part of ISO/IEC 9796 is only applicable for existing implementations, and is retained for reasons of backward compatibility.

Document History

NEN-ISO/IEC 9796-2
January 1, 2011
Information technology - Security techniques - Digital signature schemes giving message recovery - Part 2: Integer factorization based mechanisms
This part of ISO/IEC 9796 specifies three digital signature schemes giving message recovery, two of which are deterministic (non-randomized) and one of which is randomized. The security of all three...
February 1, 2008
Information technology - Security techniques - Digital signature schemes giving message recovery - Part 2: Integer factorization based mechanisms
A description is not available for this item.
November 1, 2002
Information technology - Security techniques - Digital signature schemes giving message recovery - Part 2: Integer factorization based mechanisms
This part of ISO/IEC 9796 specifies three digital signature schemes giving message recovery, two of which are deterministic (non-randomized) and one of which is randomized. The security of all three...
Advertisement