NEN-EN-IEC 61754-26

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 26: Type SF connector family

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61754 defines the standard interface dimensions for the type SF optical board connector that uses a normal glass fibre and the physical contact technique to connect flexible optical boards and ribbon fibres.

Document History

NEN-EN-IEC 61754-26
October 1, 2012
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 26: Type SF connector family
This part of IEC 61754 defines the standard interface dimensions for the type SF optical board connector that uses a normal glass fibre and the physical contact technique to connect flexible optical...
Advertisement