NEN-EN-IEC 62325-451-4

Framework for energy market communications - Part 451-4: Settlement and reconciliation business process, contextual and assembly models for European market

inactive
Organization: NEN
Publication Date: 1 March 2015
Status: inactive
Page Count: 133
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Based on the European style market profile (IEC 62325-351), NEN-EN-IEC 62325-451 specifies a package for the settlement and reconciliation business process and the associated document contextual model, assembly model and XML schema for use within European style markets. The relevant aggregate core components (ACCs) defined in IEC 62325-351 have been contextualised into aggregated business information entities (ABIEs) to satisfy the requirements of this business process. The contextualised ABIEs have been assembled into the relevant document contextual models. Related assembly models and XML schema for the exchange of information between market participants are automatically generated from the assembled document contextual models. This International Standard provides a uniform layout for the transmission of aggregated data in order to settle the electricity market. It is however not the purpose of this International Standard to define the formula to be taken into account to settle or reconcile a market. The purpose of this standard is only to enable the information exchange necessary to carry out the computation of settlement and reconciliation. The settlement process or reconciliation process is the way to compute the final position of each market participant as well as its imbalance amounts.

Document History

July 1, 2017
Framework for energy market communications - Part 451-4: Settlement and reconciliation business process, contextual and assembly models for European market
Based on the European style market profile (ESMP) (IEC 62325-351), IEC 62325- 451-4 specifies a package for the settlement and reconciliation business process and the associated document contextual...
NEN-EN-IEC 62325-451-4
March 1, 2015
Framework for energy market communications - Part 451-4: Settlement and reconciliation business process, contextual and assembly models for European market
Based on the European style market profile (IEC 62325-351), NEN-EN-IEC 62325-451 specifies a package for the settlement and reconciliation business process and the associated document contextual...
Advertisement