NEN-EN-ISO 18217

Safety of woodworking machines - Edge-banding machines fed by chain(s)

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 63
ICS Code (Woodworking machines): 79.120.10
scope:

NEN-EN-ISO 18217 deals with all significant hazards, hazardous situations, and events as listed in Clause 4, which are relevant to edge banding machines fed by chains with manual loading and unloading and maximum work-piece height capacity of 100 mm, when they are used as intended and under the conditions foreseen by the manufacturer, including reasonably foreseeable misuse. The work-piece is fed through the processing units by an integrated feed. Feeding chains also include "feeding belts". For the purpose of this International Standard, an edge banding machine fed by chains is hereinafter referred to as "machine". The machine is designed to process in one pass, one end (single end machine), or both ends (double end machine) panels of wood materials with similar physical characteristics as wood, as well as gypsum plaster boards. Edges to be applied by the machine can be made of paper, melamine, plastic or composite materials, aluminium or light alloy, veneer or solid wood.

Document History

NEN-EN-ISO 18217
September 1, 2015
Safety of woodworking machines - Edge-banding machines fed by chain(s)
NEN-EN-ISO 18217 deals with all significant hazards, hazardous situations, and events as listed in Clause 4, which are relevant to edge banding machines fed by chains with manual loading and...
January 1, 2014
Safety of woodworking machines - Edge-banding machines fed chain(s)
NEN-EN-ISO 18217 deals with all significant hazards, hazardous situations, and events as listed in Clause 4, which are relevant to edge banding machines fed by chains with manual loading and...

References

Advertisement