DS/EN 10083-2

Steels for quenching and tempering - Part 2: Technical delivery conditions for non alloy steels

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 November 2006
Status: active
Page Count: 35
ICS Code (Heat-treatable steels): 77.140.10
scope:

This part of EN 10083, in addition to Part 1, specifies the technical delivery requirements for:
- semi-finished products, hot formed, e.g. blooms, billets, slabs (see NOTES 2 and 3 in EN 10083-1:2006, Clause 1),
- bars (see NOTE 2 in EN 10083-1:2006, Clause 1),
- rod,
- wide flats,
- hot-rolled strip and sheet/plate,
- forgings (see NOTE 2 in EN 10083-1:2006, Clause 1),
manufactured from the direct hardening non alloy steels for quenching and tempering and the non alloy flame and induction hardening steels and supplied in one of the heat treatment conditions given for the different types of products in Table 1, lines 2 to 7, and in one of the surface conditions given in Table 2.
The steels are generally intended for the manufacture of quenched and tempered, flame or induction hardened machine parts, but can also be used in the normalized condition.
The requirements for mechanical properties given in this document are restricted to the sizes given in Table 9 and Table 10.
NOTE This document does not apply for bright steel products. For bright steel products EN 10277-1 and EN 10277-5 apply.
In special cases, variations in these technical delivery requirements or additions to them may be agreed at the time of enquiry and order (see Annex A).

Document History

DS/EN 10083-2
November 10, 2006
Steels for quenching and tempering - Part 2: Technical delivery conditions for non alloy steels
This part of EN 10083, in addition to Part 1, specifies the technical delivery requirements for: - semi-finished products, hot formed, e.g. blooms, billets, slabs (see NOTES 2 and 3 in EN...
November 10, 2006
Steels for quenching and tempering - Part 2: Technical delivery conditions for non alloy steels
A description is not available for this item.
November 24, 2000
Quenched and tempered steels - Part 2: Technical delivery conditions for unalloyed quality steels (includes amendment A1:1996)
This European Standard gives the technical delivery requirements for: - semi-finished products, hot formed, for example blooms, billets, slabs; - bars; - rod; - wide flats; - hot rolled sheet/plate...
September 1, 1997
Quenched and tempered steels - Part 2: Technical delivery conditions for unalloyed quality steels
This European Standard gives the technical delivery requirements for: - semi-finished products, hot formed, for example blooms, billets, slabs; - bars; - rod; - wide flats; - hot rolled sheet/plate...

References

Advertisement