NEN-EN-ISO 9906

Rotodynamic pumps - Hydraulic performance acceptance tests

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 68
ICS Code (Pumps): 23.080
scope:

This International Standard specifies hydraulic performance tests for customers' acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter "pumps"). This International Standard is intended to be used for pump acceptance testing at pump test facilities, such as manufacturers' pump test facilities or laboratories. It can be applied to pumps of any size and to any pumped liquids which behave as clean, cold water. This International Standard specifies three levels of acceptance: - grades 1B, 1E and 1U with tighter tolerance; - grades 2B and 2U with broader tolerance; - grade 3B with even broader tolerance. This International Standard applies either to a pump itself without any fittings or to a combination of a pump associated with all or part of its upstream and/or downstream fittings.

Document History

May 1, 2012
Rotodynamic pumps - Hydraulic performance acceptance tests - Grades 1, 2 and 3
This International Standard specifies hydraulic performance tests for customers’ acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter “pumps”). This International...
June 1, 2010
Rotodynamic pumps - Hydraulic performance acceptance tests - Grades 1, 2 and 3
This International Standard specifies hydraulic performance tests for customers’ acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter “pumps”). This International...
NEN-EN-ISO 9906
July 1, 2008
Rotodynamic pumps - Hydraulic performance acceptance tests
This International Standard specifies hydraulic performance tests for customers’ acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter “pumps”). This International...
January 1, 2000
Rotodynamic pumps - Hydraulic performance acceptance tests - Grades 1 and 2
Specifies hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter simply designated as "pumps"). It is applicable to pumps of any size...
August 1, 1995
Rotodynamic pumps - Code for hydraulic performance tests for acceptance - Grades 1 and 2
Specifies hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter simply designated as "pumps"). It is applicable to pumps of any size...
Advertisement