NEN-EN-ISO 2811-4

Paints and varnishes - Determination of density - Part 4: Pressure cup method

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

Specifies a method for determining the density of paints, varnishes and related products using a pressure cup. The method is suitable for products which are aerated. Emulsion paints, for example, often trap small air bubbles, and these may still be present when the density is measured. It is not however suitable for textured paints which contain coarse particles.

Document History

March 1, 2011
Paints and varnishes - Determination of density - Part 4: Pressure cup method
This part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using a pressure cup. The method is suitable for products which are aerated. Emulsion...
October 1, 2009
Paints and varnishes - Determination of density - Part 4: Pressure cup method
This part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using a pressure cup. The method is suitable for products which are aerated. Emulsion...
NEN-EN-ISO 2811-4
September 1, 2001
Paints and varnishes - Determination of density - Part 4: Pressure cup method
Specifies a method for determining the density of paints, varnishes and related products using a pressure cup. The method is suitable for products which are aerated. Emulsion paints, for example,...

References

Advertisement