NEN-ISO 15500-12
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 12: Pressure relief valve (PRV)
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
NEN-ISO 15500-12 specifies tests and requirements for the pressure relief valve (PRV), a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 15500 is applicable to vehicles using natural gas in accordance with ISO 15403-1 (monofuel, bi-fuel, or dual-fuel applications). It is not applicable to the following: a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer; b) fuel containers; c) stationary gas engines; d) container mounting hardware; e) electronic fuel management; f) refuelling receptacles.
Document History