NEN-ISO 16069
Graphical symbols - Safety signs - Safety way guidance systems (SWGS)
| Organization: | NEN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Graphical symbols for use on specific equipment): | 01.080.20 |
| ICS Code (Public information symbols. Signs. Plates. Labels): | 01.080.10 |
scope:
This International Standard describes the principles governing the design and application of visual components used to create a safety way guidance system (SWGS). This International Standard contains general principles valid both for electrically powered and for phosphorescent components. Special information which is related to the type of component is given to assist in defining the environment of use, choice of material, layout, installation and maintenance of SWGS. This International Standard does not cover risk assessment. Applications with different risks to the occupants typically require different layouts and types of SWGS. The specific application and exact final design of SWGS is entrusted to those persons responsible for this task. This International Standard also does not include the special considerations of possible tactile or audible components of SWGS, nor does it include requirements concerning the emergency escape route lighting, especially the design and application of emergency escape route lighting, unless illumination is used to mark safety equipment or special features of the escape route like the emergency exit doors or stairs. This International Standard is intended, by collaboration and coordination, to be used by all other Technical Committees within ISO and IEC charged with developing SWGS for their specific requirements. This International Standard is not to be used for ships falling under regulations of the International Maritime Organization (IMO).
Document History