NEN-ISO 12110-2
Metallic materials - Fatigue testing - Variable amplitude fatigue testing - Part 2: Cycle counting and related data reduction methods
| Organization: | NEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 12110 presents cycle counting techniques and data reduction methods which are used in variable amplitude fatigue testing. For each test or test series, cycle counting is mandatory whereas data reduction methods are optional. This part of ISO 12110 supports ISO 12110-1 which contains the general principles and describes the common requirements about variable amplitude fatigue testing. In this part of ISO 12110, the term "loading" refers either to force, stress, or strain since the methods presented here are valid for all. The following issues are not within the scope of this part of ISO 12110 and therefore will not be addressed: - constant amplitude tests with isolated overloads or underloads; - large components or structures; - environmental effects like corrosion, creep, etc. linked to temperature/time interactions leading to frequency and waveform effects; - multiaxial loading.
Document History