NEN-EN-ISO 176
Plastics - Determination of loss of plasticizers - Activated carbon method
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
Specification of two empiric methods for the quantitative determination of the loss in mass of test specimens in presence of activated carbon under given conditions of temperature and time. They are intended for the determination of plasticiser migration from plastics which are exposed to heat. In method A the test piece is in direct contactmwith activated carbon, while in method B the contact is prevented by a metallic fabric. These methods are preferably used for a fast comparation of plasticised thermoplastics.
Document History